XP Power DC DC Converters ISV0212S15

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-ISV0212S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ISV0212S15-ND
DC DC Converters 1470-ISV0212S15-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power - 41AH7699 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power
41AH7699
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power 41AH7699
DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.133A Rohs Compliant Xp Power - 64AH3750 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.133A Rohs Compliant Xp Power
64AH3750
Dc-Dc Converter, 15V, 0.133A Rohs Compliant Xp Power 64AH3750
DC-DC CONVERTER, 15V, 0.133A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.133A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-ISV0212S15-ND 41AH7699 64AH3750
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power Dc-Dc Converter, 15V, 0.133A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DLM60-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details