XP Power ISA Series DC_DC Converter ISA0509

Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISA Series DC_DC Converter - ISA0509 - XP Power
Sunnyvale, CA, USA
ISA Series DC_DC Converter
ISA0509
ISA Series DC_DC Converter ISA0509
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Dual Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C

  • 500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - ISA0509-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISA0509-TR-ND
DC DC Converters ISA0509-TR-ND
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISA0509 ISA0509-TR-ND
Product Name ISA Series DC_DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details