XP Power ISR Series DC_DC Converter ISR1212A

Description
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISR Series DC_DC Converter - ISR1212A - XP Power
Sunnyvale, CA, USA
ISR Series DC_DC Converter
ISR1212A
ISR Series DC_DC Converter ISR1212A
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • Wide Range 2:1 Input
  • SMD Package
  • Industry Standard Pinout
  • Regulated Output
  • Operating Temperature -40 °C to +95 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2807-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2807-5-ND
DC DC Converters 1470-2807-5-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISR1212A 1470-2807-5-ND
Product Name ISR Series DC_DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-0C3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 5.0 to 36.0 volts
DC Output Current 50 amps
View Details