XP Power ISR Series DC_DC Converter ISR4812A

Description
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISR Series DC_DC Converter - ISR4812A - XP Power
Sunnyvale, CA, USA
ISR Series DC_DC Converter
ISR4812A
ISR Series DC_DC Converter ISR4812A
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • Wide Range 2:1 Input
  • SMD Package
  • Industry Standard Pinout
  • Regulated Output
  • Operating Temperature -40 °C to +95 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISR4812A
212102-SR4812
Power Supplies Board Mount DCDC Converters - ISR4812A 212102-SR4812
Manufacturer: XP Power Win Source Part Number: 212102-SR4812 Packaging: Tube/Rail Type: Isolated Module Features: SCP Applications: ITE (Commercial) Mounting: SMD (SMT) Power (Watts): 3W Isolation Voltage: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 250mA Efficiency: 80% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 95°C Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm) Maximum Input Voltage: 75V Minimum Input Voltage: 36V Nominal Output Voltage 1: 12V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: XP Power
Win Source Part Number: 212102-SR4812
Packaging: Tube/Rail
Type: Isolated Module
Features: SCP
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Power (Watts): 3W
Isolation Voltage: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 250mA
Efficiency: 80%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 95°C
Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm)
Maximum Input Voltage: 75V
Minimum Input Voltage: 36V
Nominal Output Voltage 1: 12V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  XP Power Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number ISR4812A 212102-SR4812
Product Name ISR Series DC_DC Converter Power Supplies Board Mount DCDC Converters - ISR4812A
Type DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details