XP Power ISR Series DC_DC Converter ISR1215A

Description
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet
Description
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISR Series DC_DC Converter - ISR1215A - XP Power
Sunnyvale, CA, USA
ISR Series DC_DC Converter
ISR1215A
ISR Series DC_DC Converter ISR1215A
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • Wide Range 2:1 Input
  • SMD Package
  • Industry Standard Pinout
  • Regulated Output
  • Operating Temperature -40 °C to +95 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number ISR1215A
Product Name ISR Series DC_DC Converter
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227595 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details