ISH0509A -- ISH SERIES DC_DC CONVERTER
XP Power
ISH Series DC_DC Converter
ISH0509A
Description
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
Description
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
Datasheet
Suppliers
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
- Single Output
- SMD Package
- Industry Standard Pinout
- Operating Temperature 40 °C to +105 °C
- 1500 VDC Isolation, 3000 VDC Option
- 3 Year Warranty
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
ISH0509A |
|
Product Name
|
ISH Series DC_DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
Applications
|
Instrumentation
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Type
Medical Power Supply
Operating Temperature
-20 C (-4 F)
Regulatory Compliance
RoHS Compliant
View Details