XP Power DC DC Converters ISD0205S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4630-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4630-ND
DC DC Converters 1470-4630-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power - 57AC5665 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
57AC5665
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power 57AC5665
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:11.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:11.2mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Xp Power - 60AC3699 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Xp Power
60AC3699
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Xp Power 60AC3699
DC-DC CONVERTER, 3.3V, 0.5A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4630-ND 57AC5665 60AC3699
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX15-48WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details