XP Power DC DC Converters ISD0203S05

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4625-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4625-ND
DC DC Converters 1470-4625-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power - 57AC5660 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power
57AC5660
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power 57AC5660
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Xp Power - 60AC3694 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Xp Power
60AC3694
Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Xp Power 60AC3694
DC-DC CONVERTER, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4625-ND 57AC5660 60AC3694
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4000 amps 0.4000 amps 0.4000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2164-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers