XP Power ISA Series DC_DC Converter ISA0505

Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISA Series DC_DC Converter - ISA0505 - XP Power
Sunnyvale, CA, USA
ISA Series DC_DC Converter
ISA0505
ISA Series DC_DC Converter ISA0505
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Dual Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C

  • 500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2942-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2942-2-ND
DC DC Converters 1470-2942-2-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, 1.5Kv Isolation, Smd, 1W, 5V, 100Ma, -5V, 100Ma Rohs Compliant Xp Power - 47Y9939 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, 1.5Kv Isolation, Smd, 1W, 5V, 100Ma, -5V, 100Ma Rohs Compliant Xp Power
47Y9939
Isolated Board Mount Dc/dc Converter, 1.5Kv Isolation, Smd, 1W, 5V, 100Ma, -5V, 100Ma Rohs Compliant Xp Power 47Y9939
Isolated Board Mount DC/DC Converter, 1.5kV Isolation, SMD, 1W, 5V, 100mA, -5V, 100mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, 1.5kV Isolation, SMD, 1W, 5V, 100mA, -5V, 100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISA0505 1470-2942-2-ND 47Y9939
Product Name ISA Series DC_DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, 1.5Kv Isolation, Smd, 1W, 5V, 100Ma, -5V, 100Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2322-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details