XP Power DC DC Converters ISH1515A-H

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISH1515A-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISH1515A-H-ND
DC DC Converters ISH1515A-H-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power - 44Y5463 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power
44Y5463
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power 44Y5463
DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISH1515A-H-ND 44Y5463
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1430-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details