XP Power DC DC Converters ISA2405-H

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISA2405-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISA2405-H-ND
DC DC Converters ISA2405-H-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 44Y5385 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
44Y5385
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 44Y5385
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:-; Height:- RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power - 95AC7387 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power
95AC7387
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power 95AC7387
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Current - Output 2:100mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Current - Output 2:100mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISA2405-H-ND 44Y5385
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details