XP Power ISW Series DC_DC Converter ISW1205A

Description
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISW Series DC_DC Converter - ISW1205A - XP Power
Sunnyvale, CA, USA
ISW Series DC_DC Converter
ISW1205A
ISW Series DC_DC Converter ISW1205A
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Regulated Output
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - ISW1205A-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISW1205A-TR-ND
DC DC Converters ISW1205A-TR-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISW1205A ISW1205A-TR-ND
Product Name ISW Series DC_DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2321-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details