XP Power DC-DC Converter ISB0105D12

Description
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet
Description
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISB0105D12 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISB0105D12
DC-DC Converter ISB0105D12
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

1 Watt

GREEN XP POWER

  • Regulated Single & Dual Output
  • 2:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +95 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3875-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3875-ND
DC DC Converters 1470-3875-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 77Y4604 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
77Y4604
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 77Y4604
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:18.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:18.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISB0105D12 1470-3875-ND 77Y4604
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DLM32-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 4000 watts
View Details