XP Power DC-DC Converter ISB0148S15

Description
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet
Description
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISB0148S15 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISB0148S15
DC-DC Converter ISB0148S15
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

1 Watt

GREEN XP POWER

  • Regulated Single & Dual Output
  • 2:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +95 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3889-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3889-ND
DC DC Converters 1470-3889-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power - 77Y4623 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power
77Y4623
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power 77Y4623
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISB0148S15 1470-3889-ND 77Y4623
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6951-ea-bt-21000-80-4u-32170 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL12007R5S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 7.5 volts
View Details