The DC-DC Converter, part number 44Y5400, provides a single output of 15V with a maximum output current of 67mA, delivering up to 1W of power. It operates within an input voltage range of 13.5V to 16.5V and features an efficiency rating of approximately 81%. The device is designed for a wide operating temperature range from -40°C to +105°C, ensuring reliability in various environments. It includes 1500 VDC isolation, with an optional 3000 VDC isolation available. The converter is housed in a surface-mount package with industry-standard pinout, making it suitable for compact applications. It is RoHS compliant and comes with a 3-year warranty, indicating a commitment to quality and durability.
Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ISE0315A | 1470-2975-5-ND | 44Y5400 |
| Product Name | ISE Series DC_DC Converter | DC DC Converters | Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts |