XP Power ISE Series DC_DC Converter ISE1215A

Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet
Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISE Series DC_DC Converter - ISE1215A - XP Power
Sunnyvale, CA, USA
ISE Series DC_DC Converter
ISE1215A
ISE Series DC_DC Converter ISE1215A
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power - 44Y5426 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power
44Y5426
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power 44Y5426
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 1 W, 15 V, 67 Ma Rohs Compliant Xp Power - 50Y2105 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 1 W, 15 V, 67 Ma Rohs Compliant Xp Power
50Y2105
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 1 W, 15 V, 67 Ma Rohs Compliant Xp Power 50Y2105
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, SMD, 1 W, 15 V, 67 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, SMD, 1 W, 15 V, 67 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISE1215A 44Y5426 50Y2105
Product Name ISE Series DC_DC Converter Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 1 W, 15 V, 67 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10920-125-4u-27475 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details