XP Power ISK Series DC_DC Converter ISK2405A

Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
Request a Quote Datasheet
Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISK Series DC_DC Converter - ISK2405A - XP Power
Sunnyvale, CA, USA
ISK Series DC_DC Converter
ISK2405A
ISK Series DC_DC Converter ISK2405A
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C
  • 1500 VDC Isolation
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2805-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2805-5-ND
DC DC Converters 1470-2805-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.05A; Power Supply Approvals Xp Power - 44Y5476 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.05A; Power Supply Approvals Xp Power
44Y5476
Dc-Dc Converter, 5V, 0.05A; Power Supply Approvals Xp Power 44Y5476
DC-DC CONVERTER, 5V, 0.05A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.05A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power - 47Y9976 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power
47Y9976
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power 47Y9976
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, SMD, 250 mW, 5 V, 50 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, SMD, 250 mW, 5 V, 50 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISK2405A 1470-2805-5-ND 44Y5476 47Y9976
Product Name ISK Series DC_DC Converter DC DC Converters Dc-Dc Converter, 5V, 0.05A; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2196-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details