XP Power DC DC Converters ISH2424A-H

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISH2424A-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISH2424A-H-ND
DC DC Converters ISH2424A-H-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant Xp Power - 50Y2111 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant Xp Power
50Y2111
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant Xp Power 50Y2111
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, SMD, 2 W, 24 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, SMD, 2 W, 24 V, 83 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power - 44Y5471 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power
44Y5471
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power 44Y5471
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISH2424A-H-ND 50Y2111 44Y5471
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant Xp Power Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC Power Supply - DCR60-9B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details