The DC-DC Converter from the ISH series provides a single unregulated output of 5V with a maximum output current of 400mA, delivering up to 2W of power. It operates within an input voltage range of 4.5V to 5.5V and features a 1.5kVDC isolation, making it suitable for various industrial applications. The device is housed in a compact SMD DIP8 package and includes short circuit protection. It can operate in temperatures ranging from -40°C to +105°C, with full load capability up to +85°C. The converter has a typical efficiency of 79% and is compliant with RoHS standards. Additionally, it is available with a tape and reel packaging option for automated assembly processes.
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ISH1205A | 1470-2990-5-ND | 44Y5452 |
| Product Name | ISH Series DC_DC Converter | DC DC Converters | Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts |