ISE1212A -- ISE SERIES DC_DC CONVERTER
XP Power
ISE Series DC_DC Converter
ISE1212A
Description
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
Description
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
Datasheet
Suppliers
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
- Single Output
- SMD Package
- Industry Standard Pinout
- Operating Temperature 40 °C to +105 °C
- 1500 VDC Isolation, 3000 VDC Option
- 3 Year Warranty
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
ISE1212A |
|
Product Name
|
ISE Series DC_DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
Applications
|
Instrumentation
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type
DC Power Supply
Regulatory Compliance
RoHS Compliant
View Details
Type
DC Power Supply
Form Factor
Open Frame
DC Output Voltage
12.0 volts
View Details