XP Power ISR Series DC_DC Converter ISR1205A

Description
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet
Description
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISR Series DC_DC Converter - ISR1205A - XP Power
Sunnyvale, CA, USA
ISR Series DC_DC Converter
ISR1205A
ISR Series DC_DC Converter ISR1205A
Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • Wide Range 2:1 Input
  • SMD Package
  • Industry Standard Pinout
  • Regulated Output
  • Operating Temperature -40 °C to +95 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number ISR1205A
Product Name ISR Series DC_DC Converter
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Power Supply / ATX PC Power Supply - fsp600-80psa-sk-21652 - TPS Elektronik GmbH
Specs
DC Output Power 180 watts
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details