XP Power ISH Series DC_DC Converter ISH1209A

Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet
Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISH Series DC_DC Converter - ISH1209A - XP Power
Sunnyvale, CA, USA
ISH Series DC_DC Converter
ISH1209A
ISH Series DC_DC Converter ISH1209A
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power - 44Y5454 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power
44Y5454
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power 44Y5454
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISH1209A 44Y5454
Product Name ISH Series DC_DC Converter Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1449-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details