The ISB0124D12 is a DC-DC converter from XP Power, designed to provide regulated dual output voltages of ±12 V. It operates within an input voltage range of 12 V nominal, with a maximum input voltage of 18 V and a minimum of 9 V. The converter has a maximum output current of ±42 mA and an efficiency rating of approximately 82%. It features a compact surface-mount design, measuring 0.74 x 0.68 x 0.34 inches, and is suitable for a wide operating temperature range of -40 °C to +95 °C. The device includes remote on/off functionality and offers 1500 VDC isolation. It is also available in a tape and reel package for automated assembly processes. The ISB0124D12 is backed by a three-year warranty and is compliant with various safety standards, including UL and CE.
1 Watt
GREEN XP POWER
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 18V - 36V Input
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:18.9mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ISB0124D12 | 1470-3885-ND | 77Y4614 |
| Product Name | DC-DC Converter | DC DC Converters | Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| DC Output Voltage | -12.0 to 12.0 volts | 12.0 volts |