The DC-DC Converter, part number 44Y5500, provides a regulated output of 5V at a maximum current of 200mA, delivering a total output power of 1W. It operates within an input voltage range of 4.75V to 5.25V and features a typical efficiency of 72%. The device is designed for surface mount applications and adheres to an industry-standard pinout. It offers 1500 VDC isolation, with an optional 3000 VDC isolation available. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The converter includes short circuit protection and has a maximum capacitive load of 220µF. It is compliant with RoHS standards and comes with a three-year warranty. This product is ideal for applications requiring a compact and reliable power supply solution.
Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ISW2405A | ISW2405A-TR-ND | 44Y5500 |
| Product Name | ISW Series DC_DC Converter | DC DC Converters | Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts |