The DC-DC Converter from the ISA Series, part number 44Y5376, provides dual output with a maximum power of 1W. It operates within an input voltage range of 2.97-3.63 VDC and offers output voltages of ±12 V with a maximum output current of ±42 mA. The device features an efficiency of approximately 81% and includes 1500 VDC isolation, with an optional 3000 VDC isolation available. It is designed for a wide operating temperature range of -40 °C to +105 °C and is compliant with RoHS standards. The converter is housed in a compact SMD package with an industry-standard pinout, making it suitable for various applications requiring reliable power conversion.
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:15.24mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ISA1212 | 1470-2963-5-ND | 44Y5376 |
| Product Name | ISA Series DC_DC Converter | DC DC Converters | Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Voltage | 15.0 volts | 12.0 volts |