XP Power DC-DC Converter ISC0348S05

Description
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Datasheet
Description
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISC0348S05 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISC0348S05
DC-DC Converter ISC0348S05
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

3 Watt

  • Regulated Single & Dual Output
  • Wide 4:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +100 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power - 77Y4635 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
77Y4635
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power 77Y4635
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISC0348S05 77Y4635
Product Name DC-DC Converter Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - ATR2812S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 402-OEM-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details