XP Power ISE Series DC_DC Converter ISE0324A

Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet
Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISE Series DC_DC Converter - ISE0324A - XP Power
Sunnyvale, CA, USA
ISE Series DC_DC Converter
ISE0324A
ISE Series DC_DC Converter ISE0324A
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power - 44Y5402 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power
44Y5402
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power 44Y5402
DC-DC CONVERTER, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISE0324A 44Y5402
Product Name ISE Series DC_DC Converter Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227732 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details