XP Power DC-DC Converter ISC0324D12

Description
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet
Description
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISC0324D12 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISC0324D12
DC-DC Converter ISC0324D12
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

3 Watt

  • Regulated Single & Dual Output
  • Wide 4:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +100 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3898-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3898-ND
DC DC Converters 1470-3898-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Xp Power - 77Y4625 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Xp Power
77Y4625
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Xp Power 77Y4625
DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:24mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISC0324D12 1470-3898-ND 77Y4625
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH300S-24-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details