XP Power DC-DC Converters ISM0224D15

Description
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
Datasheet
Description
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ISM0224D15 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ISM0224D15
DC-DC Converters ISM0224D15
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
  • International Medical Safety Approvals
  • Single & Dual Outputs
  • Compact SMD Package
  • 4000 VAC Reinforced Isolation
  • 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • Operating Temperature -25 °C to +105 °C
  • Tape & Reel Package Available
  • 3 Year Warranty
Supplier's Site Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power - 77Y4651 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
77Y4651
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power 77Y4651
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISM0224D15 77Y4651
Product Name DC-DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 105 C (-13 to 221 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC-DC Converters - 427200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC/DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details