XP Power DC DC Converters ISM0105S15

Description
Isolated Module DC DC Converter 1 Output 15V 68mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 68mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4612-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4612-ND
DC DC Converters 1470-4612-ND
Isolated Module DC DC Converter 1 Output 15V 68mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 68mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.068A; Power Supply Approvals Xp Power - 57AC5670 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.068A; Power Supply Approvals Xp Power
57AC5670
Dc-Dc Converter, 15V, 0.068A; Power Supply Approvals Xp Power 57AC5670
DC-DC CONVERTER, 15V, 0.068A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:68mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.068A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:68mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4612-ND 57AC5670
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.068A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0680 amps 0.0680 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XBT32-3FTP-M139 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 222 watts
View Details