XP Power DC-DC Converters ISM0212S05

Description
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
Request a Quote Datasheet
Description
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ISM0212S05 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ISM0212S05
DC-DC Converters ISM0212S05
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
  • International Medical Safety Approvals
  • Single & Dual Outputs
  • Compact SMD Package
  • 4000 VAC Reinforced Isolation
  • 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • Operating Temperature -25 °C to +105 °C
  • Tape & Reel Package Available
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - ISM0212S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISM0212S05-ND
DC DC Converters ISM0212S05-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Xp Power - 77Y4647 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Xp Power
77Y4647
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Xp Power 77Y4647
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Height:9mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Height:9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISM0212S05 ISM0212S05-ND 77Y4647
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1459-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details