XP Power ISW Series DC_DC Converter ISW0512A

Description
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISW Series DC_DC Converter - ISW0512A - XP Power
Sunnyvale, CA, USA
ISW Series DC_DC Converter
ISW0512A
ISW Series DC_DC Converter ISW0512A
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Regulated Output
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - ISW0512A-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISW0512A-TR-ND
DC DC Converters ISW0512A-TR-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISW0512A ISW0512A-TR-ND
Product Name ISW Series DC_DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - 237-2198-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details