XP Power ISW Series DC_DC Converter ISW2412A

Description
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISW Series DC_DC Converter - ISW2412A - XP Power
Sunnyvale, CA, USA
ISW Series DC_DC Converter
ISW2412A
ISW Series DC_DC Converter ISW2412A
Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Regulated Output
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - ISW2412A-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISW2412A-TR-ND
DC DC Converters ISW2412A-TR-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 22.8V - 25.2V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 22.8V - 25.2V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISW2412A ISW2412A-TR-ND
Product Name ISW Series DC_DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details