XP Power ISK Series DC_DC Converter ISK1205A

Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
Request a Quote Datasheet
Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISK Series DC_DC Converter - ISK1205A - XP Power
Sunnyvale, CA, USA
ISK Series DC_DC Converter
ISK1205A
ISK Series DC_DC Converter ISK1205A
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C
  • 1500 VDC Isolation
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2803-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2803-5-ND
DC DC Converters 1470-2803-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power - 47Y9974 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power
47Y9974
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power 47Y9974
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, SMD, 250 mW, 5 V, 50 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, SMD, 250 mW, 5 V, 50 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.05A; Power Supply Approvals Xp Power - 44Y5474 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.05A; Power Supply Approvals Xp Power
44Y5474
Dc-Dc Converter, 5V, 0.05A; Power Supply Approvals Xp Power 44Y5474
DC-DC CONVERTER, 5V, 0.05A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.05A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISK1205A 1470-2803-5-ND 47Y9974 44Y5474
Product Name ISK Series DC_DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Smd, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power Dc-Dc Converter, 5V, 0.05A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea7002-ea-psb-10920-125-4u-wc-30000w-32221 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details