XP Power DC DC Converters ISD0103S05

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4439-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4439-ND
DC DC Converters 1470-4439-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Xp Power - 43AC0005 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Xp Power
43AC0005
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Xp Power 43AC0005
DC-DC CONVERTER, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power - 46AC2314 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power
46AC2314
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power 46AC2314
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4439-ND 43AC0005 46AC2314
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Xp Power Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2000 amps 0.2000 amps 0.2000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227641 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details