XP Power ISA Series DC_DC Converter ISA0512

Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISA Series DC_DC Converter - ISA0512 - XP Power
Sunnyvale, CA, USA
ISA Series DC_DC Converter
ISA0512
ISA Series DC_DC Converter ISA0512
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Dual Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C

  • 500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2943-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2943-2-ND
DC DC Converters 1470-2943-2-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, 1.5Kv Isolation, Smd, 1W, 12V, 42Ma, -12V, 42Ma Rohs Compliant Xp Power - 47Y9940 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, 1.5Kv Isolation, Smd, 1W, 12V, 42Ma, -12V, 42Ma Rohs Compliant Xp Power
47Y9940
Isolated Board Mount Dc/dc Converter, 1.5Kv Isolation, Smd, 1W, 12V, 42Ma, -12V, 42Ma Rohs Compliant Xp Power 47Y9940
Isolated Board Mount DC/DC Converter, 1.5kV Isolation, SMD, 1W, 12V, 42mA, -12V, 42mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, 1.5kV Isolation, SMD, 1W, 12V, 42mA, -12V, 42mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISA0512 1470-2943-2-ND 47Y9940
Product Name ISA Series DC_DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, 1.5Kv Isolation, Smd, 1W, 12V, 42Ma, -12V, 42Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - iAC12016A008V-002-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-1548-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 0.3200 amps
View Details
2 suppliers