The DC-DC Converter from the ISB01 series provides a regulated output of 12V at 83mA, with a maximum output power of 1W. It operates within a 2:1 input voltage range of 4.5V to 9V, ensuring versatility in various applications. The converter features a compact surface-mount design, measuring 0.74 x 0.68 x 0.34 inches, and offers 1500 VDC isolation between input and output. It is capable of operating in a wide temperature range from -40 °C to +95 °C, making it suitable for demanding environments. The device includes remote on/off functionality and has a typical efficiency of around 79%. It is compliant with safety standards such as UL/cUL60950-1 and CE, ensuring reliability for use in information technology applications.
1 Watt
GREEN XP POWER
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ISB0124S12 | 1470-3883-ND | 77Y4617 |
| Product Name | DC-DC Converter | DC DC Converters | Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts |