XP Power DC DC Converters ISM0112S15

Description
Isolated Module DC DC Converter 1 Output 15V 68mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 68mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4617-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4617-ND
DC DC Converters 1470-4617-ND
Isolated Module DC DC Converter 1 Output 15V 68mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 68mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.068A; Power Supply Approvals Xp Power - 57AC5675 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.068A; Power Supply Approvals Xp Power
57AC5675
Dc-Dc Converter, 15V, 0.068A; Power Supply Approvals Xp Power 57AC5675
DC-DC CONVERTER, 15V, 0.068A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:68mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.068A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:68mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4617-ND 57AC5675
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.068A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0680 amps 0.0680 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6964-ea-bt-20010-400-triple-4u-32183 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 10.0 volts
AC Output Current 0.0 to 400 amps
View Details