Shenzhen Shengyu Electronics Technology Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| -55C JUNCTION, 60-V INPUT, 1-V T | |
| 3-V TO 36-V INPUT, 1-V TO 15-V O | |
| 3-V TO 65-V INPUT, 1-V TO 13-V O | |
| 3-V TO 65-V INPUT, 100-MA, STEP- | |
| 3.6-V TO 36-V INPUT, 1-V TO 6-V | |
| 4-V TO 16-V, 15-A, STACKABLE POW | |
| 4-V TO 16-V, 25-A, STACKABLE POW | |
| 4.2-V TO 60-V INPUT, 1-V TO 6-V | |
| 60-V INPUT, 1-V TO 16-V OUTPUT, | |
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 11W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-12V 24V 6W | |
| DC DC CONVERTER +/-12V 7.4W | |
| DC DC CONVERTER +/-12V | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 11W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V 7.5W | |
| DC DC CONVERTER +/-15V | |
| DC DC CONVERTER -3 TO -17V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.75-3.63V 58W | |
| DC DC CONVERTER 0.75-5.5V 33W | |
| DC DC CONVERTER 0.75-5V 30W | |
| DC DC CONVERTER 0.8-3.6V | |
| DC DC CONVERTER 0.8-5.5V | |
| DC DC CONVERTER 0.8-6V | |
| DC DC CONVERTER 0.9-5V | |
| DC DC CONVERTER 0.9-6V | |
| DC DC CONVERTER 0.9V | |
| DC DC CONVERTER 1-7V | |
| DC DC CONVERTER 1.05V 0.63W | |
| DC DC CONVERTER 1.05V | |
| DC DC CONVERTER 1.1V 0.66W | |
| DC DC CONVERTER 1.2-5.5V | |
| DC DC CONVERTER 1.225V 0.735W | |
| DC DC CONVERTER 1.225V | |
| DC DC CONVERTER 1.26V 0.756W | |
| DC DC CONVERTER 1.26V | |
| DC DC CONVERTER 1.2V 0.72W | |
| DC DC CONVERTER 1.2V 18W | |
| DC DC CONVERTER 1.2V 24W | |
| DC DC CONVERTER 1.2V 30W | |
| DC DC CONVERTER 1.2V 36W | |
| DC DC CONVERTER 1.2V 60W | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.5V 0.90W | |
| DC DC CONVERTER 1.5V 1.6A | |
| DC DC CONVERTER 1.5V 1W | |
| DC DC CONVERTER 1.5V 2W | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.6V 1W | |
| DC DC CONVERTER 1.6V | |
| DC DC CONVERTER 1.8-2.5V 0.5W | |
| DC DC CONVERTER 1.86V 1W | |
| DC DC CONVERTER 1.8V 1W | |
| DC DC CONVERTER 1.8V 27W | |
| DC DC CONVERTER 1.8V 2W | |
| DC DC CONVERTER 1.8V 54W | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 11W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 14W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 48W | |
| DC DC CONVERTER 12V 504MW | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 84W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 11W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 510MW | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 1V 10W | |
| DC DC CONVERTER 1V 30W | |
| DC DC CONVERTER 2.2V 2W | |
| DC DC CONVERTER 2.2V | |
| DC DC CONVERTER 2.5-15V | |
| DC DC CONVERTER 2.5V 1W | |
| DC DC CONVERTER 2.5V 2W | |
| DC DC CONVERTER 2.5V 38W | |
| DC DC CONVERTER 2.5V 3W | |
| DC DC CONVERTER 2.5V 75W | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.6-3.3V 0.66W | |
| DC DC CONVERTER 2.85V | |
| DC DC CONVERTER 2.8V 2W | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 3.3V 1.3W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 17W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 4.5W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 8.6W | |
| DC DC CONVERTER 3.3V 83W | |
| DC DC CONVERTER 3.3V 99W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3V 2W | |
| DC DC CONVERTER 3V | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 18W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 35W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 65W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6.5V 3W | |
| DC DC CONVERTER 6V 48W | |
| DC DC CONVERTER 7.2V 4W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 504MW | |
| DC DC CONVERTER 9V 5W | |
| DC DC CONVERTER | |
| HIGH-DENSITY, 3-V TO 36-V INPUT, | |
| MEMORY | |
| PROTOTYPE | |
| SIMPLE SWITCHER 5-V TO 36-V, 4-A |
| << Prev | Next >> |