Cosel U.S.A., Inc. DC DC Converters SUS101205C

Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1664-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1664-ND
DC DC Converters 1776-1664-ND
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SUS101205C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUS101205C
Power Supplies - Board Mount - DC DC Converters SUS101205C
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Converter; 10 W (Max.); 9 to 18 V; 5 V;2 A; 20 mV (Max.); 40 mV (Max.) - 70160813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 10 W (Max.); 9 to 18 V; 5 V;2 A; 20 mV (Max.); 40 mV (Max.)
70160813
Converter; 10 W (Max.); 9 to 18 V; 5 V;2 A; 20 mV (Max.); 40 mV (Max.) 70160813
SUS10 Series, 6 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low Profile Light Weight Isolated Input and Output Built-In Overcurrent protection Wide Operating Temperature Range RoHS Compliant

SUS10 Series, 6 g (Max.) Weight, DC⁄DC Converter

  • SMD mounting type and through-hole mounting type
  • High efficiency (synchronous rectifier circuit)
  • Built-in overcurrent protection circuits
  • Built-in remote on⁄off
  • High reliability not built-in aluminum and tantalum electrolytic capacitor
  • Low Profile
  • Light Weight
  • Isolated Input and Output
  • Built-In Overcurrent protection
  • Wide Operating Temperature Range
  • RoHS Compliant
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1664-ND SUS101205C 70160813
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 10 W (Max.); 9 to 18 V; 5 V;2 A; 20 mV (Max.); 40 mV (Max.)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - Q656-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details