Texas Instruments High-Performance Analog DC DC Converters TPS82697SIPR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 800mA 2.3V - 4.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 800mA 2.3V - 4.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-40993-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-40993-2-ND
DC DC Converters 296-40993-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 800mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 800mA 2.3V - 4.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82697SIPR
1273693-TPS82697SIPR
Power Supplies Board Mount DCDC Converters - TPS82697SIPR 1273693-TPS82697SIPR
Manufacturer: Texas Instruments Win Source Part Number: 1273693-TPS82697SIPR Series: MicroSip Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, SCP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Number of Outputs: 1 Voltage - Output 1: 2.8V Efficiency: 95% Family Name: TPS82697 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 800mA Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273693-TPS82697SIPR
Series: MicroSip
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, SCP, UVLO
Package: 8-VBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Number of Outputs: 1
Voltage - Output 1: 2.8V
Efficiency: 95%
Family Name: TPS82697
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 800mA
Introduction Date: July 10, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82697SIPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82697SIPR
Power Supplies - Board Mount - DC DC Converters TPS82697SIPR
DC DC CONVERTER 2.8V 2W

DC DC CONVERTER 2.8V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-40993-2-ND 1273693-TPS82697SIPR TPS82697SIPR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPS82697SIPR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9200-15-dt-29598 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 200.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details