Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPS826745SIPT TPS826745SIPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798252-TPS826745SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.225V Efficiency: 90% Family Name: TPS826745 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MIC33030-4YHL |LXDC2UR12A-118 ; MIC33030-4YHJ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798252-TPS826745SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.225V Efficiency: 90% Family Name: TPS826745 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MIC33030-4YHL |LXDC2UR12A-118 ; MIC33030-4YHJ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS826745SIPT
798252-TPS826745SIPT
Power Supplies Board Mount DCDC Converters - TPS826745SIPT 798252-TPS826745SIPT
Manufacturer: Texas Instruments Win Source Part Number: 798252-TPS826745SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.225V Efficiency: 90% Family Name: TPS826745 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MIC33030-4YHL |LXDC2UR12A-118 ; MIC33030-4YHJ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798252-TPS826745SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-VBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.225V
Efficiency: 90%
Family Name: TPS826745
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): MIC33030-4YHL |LXDC2UR12A-118 ; MIC33030-4YHJ;
Introduction Date: May 18, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-TPS826745SIPTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS826745SIPTTR-ND
DC DC Converters 296-TPS826745SIPTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.225V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.225V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-TPS826745SIPTCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS826745SIPTCT-ND
DC DC Converters 296-TPS826745SIPTCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.225V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.225V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS826745SIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS826745SIPT
Power Supplies - Board Mount - DC DC Converters TPS826745SIPT
DC DC CONVERTER 1.225V

DC DC CONVERTER 1.225V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 798252-TPS826745SIPT 296-TPS826745SIPTTR-ND TPS826745SIPT
Product Name Power Supplies Board Mount DCDC Converters - TPS826745SIPT DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details