Texas Instruments High-Performance Analog DC DC Converters TPS82740BSIPT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.6 ~ 3.3V 200mA 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.6 ~ 3.3V 200mA 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-37973-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37973-1-ND
DC DC Converters 296-37973-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.6 ~ 3.3V 200mA 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.6 ~ 3.3V 200mA 2.2V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-37973-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37973-2-ND
DC DC Converters 296-37973-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.6 ~ 3.3V 200mA 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.6 ~ 3.3V 200mA 2.2V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-37973-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37973-6-ND
DC DC Converters 296-37973-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.6 ~ 3.3V 200mA 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.6 ~ 3.3V 200mA 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82740BSIPT
798264-TPS82740BSIPT
Power Supplies Board Mount DCDC Converters - TPS82740BSIPT 798264-TPS82740BSIPT
Manufacturer: Texas Instruments Win Source Part Number: 798264-TPS82740BSIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 9-TBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.6 ~ 3.3 V Efficiency: 90% Family Name: TPS82740B Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Manufacturer Package: 9-USIP Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): TPS82740BSIPR; Introduction Date: June 19, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798264-TPS82740BSIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 9-TBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 2.6 ~ 3.3 V
Efficiency: 90%
Family Name: TPS82740B
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package: 9-USIP
Input Voltage MIN: 2.2V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): TPS82740BSIPR;
Introduction Date: June 19, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Step Down Converter Microsip Module; Output Power Max Texas Instruments - 28AH6211 - Newark, An Avnet Company
Chicago, IL, United States
Step Down Converter Microsip Module; Output Power Max Texas Instruments
28AH6211
Step Down Converter Microsip Module; Output Power Max Texas Instruments 28AH6211
STEP DOWN CONVERTER MICROSIP MODULE; Output Power Max:-; Output Voltage Min:2.6V; Output Voltage Max:3.3V; Output Current Max:200mA; DC / DC Converter Output Type:-; DC / DC Converter Type:Micro SIP; Input Voltage DC Min:2.2V; Input RoHS Compliant: Yes

STEP DOWN CONVERTER MICROSIP MODULE; Output Power Max:-; Output Voltage Min:2.6V; Output Voltage Max:3.3V; Output Current Max:200mA; DC / DC Converter Output Type:-; DC / DC Converter Type:Micro SIP; Input Voltage DC Min:2.2V; Input RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPS82740BSIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82740BSIPT
Power Supplies - Board Mount - DC DC Converters TPS82740BSIPT
DC DC CONVERTER 2.6-3.3V 0.66W

DC DC CONVERTER 2.6-3.3V 0.66W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-37973-1-ND 798264-TPS82740BSIPT 28AH6211 TPS82740BSIPT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPS82740BSIPT Step Down Converter Microsip Module; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 2.2 to 5.5 volts 2.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 37896688 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details