Texas Instruments High-Performance Analog DC DC Converters TPS82677SIPR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-28821-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-28821-2-ND
DC DC Converters 296-28821-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
143050-TPS82677SIPR
Power Supplies - Board Mount 143050-TPS82677SIPR
Manufacturer: Texas Instruments Win Source Part Number: 143050-TPS82677SIPR Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 1.2V Efficiency: 90% Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143050-TPS82677SIPR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MicroSip?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-BGA
Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.8V
Voltage - Output 1: 1.2V
Efficiency: 90%
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82677SIPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82677SIPR
Power Supplies - Board Mount - DC DC Converters TPS82677SIPR
DC DC CONVERTER 1.2V 0.72W

DC DC CONVERTER 1.2V 0.72W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-28821-2-ND 143050-TPS82677SIPR TPS82677SIPR
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / ACDC Bidirectional - tps-bm158000uhif-27862 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 384.0 to 528.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details