Texas Instruments High-Performance Analog DC DC Converters TPS84320RUQR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-29668-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29668-1-ND
DC DC Converters 296-29668-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-29668-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29668-6-ND
DC DC Converters 296-29668-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-29668-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29668-2-ND
DC DC Converters 296-29668-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
034895-TPS84320RUQR
Power Supplies - Board Mount 034895-TPS84320RUQR
Manufacturer: Texas Instruments Win Source Part Number: 034895-TPS84320RUQR Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 47-BQFN Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14.5V Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 17W Family Name: TPS84320 Alternative Parts (Cross-Reference): ZY7007L-Q1G; ZY7007L-T1G; ZY7007LG-T1; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034895-TPS84320RUQR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 47-BQFN
Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14.5V
Voltage - Output 1: 0.8 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 17W
Family Name: TPS84320
Alternative Parts (Cross-Reference): ZY7007L-Q1G; ZY7007L-T1G; ZY7007LG-T1;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS84320RUQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS84320RUQR
Power Supplies - Board Mount - DC DC Converters TPS84320RUQR
DC DC CONVERTER 0.8-5.5V

DC DC CONVERTER 0.8-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-29668-1-ND 034895-TPS84320RUQR TPS84320RUQR
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 4.5 to 14.5 volts 4.5 to 14.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power / 4U Programmable DC Power - hea6909-ea-pub-11500-60-4u-wc-32128 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details