Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPSM53602RDAR TPSM53602RDAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937463-TPSM53602RDAR Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 1 ~ 7V - - - 2A 3.8V - 36V Input Package: 14-PowerBQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: TPSM53602 Categories: Power Supplies - Board Mount Case / Package: 15-B3QFN (5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPSM53602RDARTR, 296-TPSM53602RDARDKR , 296-TPSM53602RDARCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937463-TPSM53602RDAR Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 1 ~ 7V - - - 2A 3.8V - 36V Input Package: 14-PowerBQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: TPSM53602 Categories: Power Supplies - Board Mount Case / Package: 15-B3QFN (5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPSM53602RDARTR, 296-TPSM53602RDARDKR , 296-TPSM53602RDARCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPSM53602RDAR - 937463-TPSM53602RDAR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM53602RDAR
937463-TPSM53602RDAR
Power Supplies Board Mount DCDC Converters - TPSM53602RDAR 937463-TPSM53602RDAR
Manufacturer: Texas Instruments Win Source Part Number: 937463-TPSM53602RDAR Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 1 ~ 7V - - - 2A 3.8V - 36V Input Package: 14-PowerBQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: TPSM53602 Categories: Power Supplies - Board Mount Case / Package: 15-B3QFN (5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPSM53602RDARTR, 296-TPSM53602RDARDKR , 296-TPSM53602RDARCT

Manufacturer: Texas Instruments
Win Source Part Number: 937463-TPSM53602RDAR
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 1 ~ 7V - - - 2A 3.8V - 36V Input
Package: 14-PowerBQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSM53602
Categories: Power Supplies - Board Mount
Case / Package: 15-B3QFN (5x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPSM53602RDARTR, 296-TPSM53602RDARDKR, 296-TPSM53602RDARCT

Buy Now Datasheet
DC DC Converters - 296-TPSM53602RDARTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPSM53602RDARTR-ND
DC DC Converters 296-TPSM53602RDARTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 2A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 2A 3.8V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-TPSM53602RDARDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPSM53602RDARDKR-ND
DC DC Converters 296-TPSM53602RDARDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 2A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 2A 3.8V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-TPSM53602RDARCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPSM53602RDARCT-ND
DC DC Converters 296-TPSM53602RDARCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 2A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 2A 3.8V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPSM53602RDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM53602RDAR
Power Supplies - Board Mount - DC DC Converters TPSM53602RDAR
DC DC CONVERTER 1-7V

DC DC CONVERTER 1-7V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 937463-TPSM53602RDAR 296-TPSM53602RDARTR-ND TPSM53602RDAR
Product Name Power Supplies Board Mount DCDC Converters - TPSM53602RDAR DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10200-420-4u-27431 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
DC Output Voltage 0.0 to 200.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details