Texas Instruments High-Performance Analog DC DC Converters TPS82671SIPT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-27939-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-27939-2-ND
DC DC Converters 296-27939-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-27939-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-27939-1-ND
DC DC Converters 296-27939-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-27939-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-27939-6-ND
DC DC Converters 296-27939-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
144431-TPS82671SIPT
Power Supplies - Board Mount 144431-TPS82671SIPT
Manufacturer: Texas Instruments Win Source Part Number: 144431-TPS82671SIPT Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 1.8V Efficiency: 90% Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144431-TPS82671SIPT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MicroSip?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-BGA
Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.8V
Voltage - Output 1: 1.8V
Efficiency: 90%
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82671SIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82671SIPT
Power Supplies - Board Mount - DC DC Converters TPS82671SIPT
DC DC CONVERTER 1.8V 1W

DC DC CONVERTER 1.8V 1W

Supplier's Site
Ic, Buck, 600Ma, Ln, 8Usip; Dc / Dc Converter Type Texas Instruments - 27AJ0809 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, 600Ma, Ln, 8Usip; Dc / Dc Converter Type Texas Instruments
27AJ0809
Ic, Buck, 600Ma, Ln, 8Usip; Dc / Dc Converter Type Texas Instruments 27AJ0809
IC, BUCK, 600MA, LN, 8USIP; DC / DC Converter Type:-; Input Voltage Min:2.3V; Input Voltage Max:4.8V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:600mA; Output Voltage Nom.:1.8V; RoHS Compliant: Yes

IC, BUCK, 600MA, LN, 8USIP; DC / DC Converter Type:-; Input Voltage Min:2.3V; Input Voltage Max:4.8V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:600mA; Output Voltage Nom.:1.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-27939-2-ND 144431-TPS82671SIPT TPS82671SIPT 27AJ0809
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Ic, Buck, 600Ma, Ln, 8Usip; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps 0.6000 amps
DC Input Voltage 2.3 to 4.8 volts 2.3 to 4.8 volts 2.3 to 4.8 volts
Unlock Full Specs
to access all available technical data