ABB AB Power Supplies - Board Mount SW003A5F91-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 142057-SW003A5F91-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: SW003 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-SMD Module Size / Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 12W Efficiency: 85% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 142057-SW003A5F91-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: SW003 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-SMD Module Size / Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 12W Efficiency: 85% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
142057-SW003A5F91-SRZ
Power Supplies - Board Mount 142057-SW003A5F91-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 142057-SW003A5F91-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: SW003 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-SMD Module Size / Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 12W Efficiency: 85% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 142057-SW003A5F91-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SW003
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-SMD Module
Size / Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 12W
Efficiency: 85%
Power (Watts) - Max: 12W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SW003A5F91-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SW003A5F91-SRZ
Power Supplies - Board Mount - DC DC Converters SW003A5F91-SRZ
DC DC CONVERTER 3.3V 12W

DC DC CONVERTER 3.3V 12W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 142057-SW003A5F91-SRZ SW003A5F91-SRZ
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3.5 amps
DC Output Power 12 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-12000-20-3u-27168 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details