Texas Instruments Standard Linear and Logic Power Supplies - Board Mount TPS84250RKGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034894-TPS84250RKGR Category: Power Supplies - Board Mount Family: DC DC Converters Series: TPS Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 41-BQFN Size / Dimension: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 7V Voltage - Input (Max): 50V Voltage - Output 1: 2.5 ~ 15 V Efficiency: 96% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034894-TPS84250RKGR Category: Power Supplies - Board Mount Family: DC DC Converters Series: TPS Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 41-BQFN Size / Dimension: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 7V Voltage - Input (Max): 50V Voltage - Output 1: 2.5 ~ 15 V Efficiency: 96% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 034894-TPS84250RKGR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
034894-TPS84250RKGR
Power Supplies - Board Mount 034894-TPS84250RKGR
Manufacturer: Texas Instruments Win Source Part Number: 034894-TPS84250RKGR Category: Power Supplies - Board Mount Family: DC DC Converters Series: TPS Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 41-BQFN Size / Dimension: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 7V Voltage - Input (Max): 50V Voltage - Output 1: 2.5 ~ 15 V Efficiency: 96% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034894-TPS84250RKGR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: TPS
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 41-BQFN
Size / Dimension: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 7V
Voltage - Input (Max): 50V
Voltage - Output 1: 2.5 ~ 15 V
Efficiency: 96%
Power (Watts) - Max: 38W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-34944-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-34944-1-ND
DC DC Converters 296-34944-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Buy Now Datasheet
DC DC Converters - 296-34944-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-34944-6-ND
DC DC Converters 296-34944-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Buy Now Datasheet
DC DC Converters - 296-34944-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-34944-2-ND
DC DC Converters 296-34944-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 15V 2.5A 7V - 50V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS84250RKGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS84250RKGR
Power Supplies - Board Mount - DC DC Converters TPS84250RKGR
DC DC CONVERTER 2.5-15V

DC DC CONVERTER 2.5-15V

Supplier's Site
Dc-Dc Conv, Buck, 1Mhz, Bqfn-41; Dc / Dc Converter Type Texas Instruments - 29AH1596 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1Mhz, Bqfn-41; Dc / Dc Converter Type Texas Instruments
29AH1596
Dc-Dc Conv, Buck, 1Mhz, Bqfn-41; Dc / Dc Converter Type Texas Instruments 29AH1596
DC-DC CONV, BUCK, 1MHZ, BQFN-41; DC / DC Converter Type:Module; Input Voltage Min:7V; Input Voltage Max:50V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN; No. of Pins:41Pins; Output Current:2.5A; Output Voltage Min:2.5V; RoHS Compliant: Yes

DC-DC CONV, BUCK, 1MHZ, BQFN-41; DC / DC Converter Type:Module; Input Voltage Min:7V; Input Voltage Max:50V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN; No. of Pins:41Pins; Output Current:2.5A; Output Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 034894-TPS84250RKGR 296-34944-1-ND TPS84250RKGR 29AH1596
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Buck, 1Mhz, Bqfn-41; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps 2.5 amps
DC Output Power 38 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details