Texas Instruments High-Performance Analog DC DC Converters TPS84259RKGR

Description
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-34945-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-34945-2-ND
DC DC Converters 296-34945-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Buy Now Datasheet
DC DC Converters - 296-34945-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-34945-6-ND
DC DC Converters 296-34945-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Buy Now Datasheet
DC DC Converters - 296-34945-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-34945-1-ND
DC DC Converters 296-34945-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS84259RKGR
1273698-TPS84259RKGR
Power Supplies Board Mount DCDC Converters - TPS84259RKGR 1273698-TPS84259RKGR
Manufacturer: Texas Instruments Win Source Part Number: 1273698-TPS84259RKGR Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 41-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: -3 ~ -17 V Efficiency: 86% Family Name: TPS84259 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 41-B1QFN (11x9) Input Voltage MIN: 4.5V Voltage Input MAX: 40V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): TPS84259RKGT; Introduction Date: September 17, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273698-TPS84259RKGR
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 41-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Number of Outputs: 1
Voltage - Output 1: -3 ~ -17 V
Efficiency: 86%
Family Name: TPS84259
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 41-B1QFN (11x9)
Input Voltage MIN: 4.5V
Voltage Input MAX: 40V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): TPS84259RKGT;
Introduction Date: September 17, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS84259RKGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS84259RKGR
Power Supplies - Board Mount - DC DC Converters TPS84259RKGR
DC DC CONVERTER -3 TO -17V

DC DC CONVERTER -3 TO -17V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-34945-2-ND 1273698-TPS84259RKGR TPS84259RKGR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPS84259RKGR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details